TE Connectivity Hood, Side Entry, M40, H6B, Screw; Heavy Duty Connector Type Te Connectivity T1910060140-000

Description
HOOD, SIDE ENTRY, M40, H6B, SCREW; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:Screw; Rectangular Shell Size:H6B; For Use With:AMP Heavy Duty Connectors; Cable Exit Angle:90° RoHS Compliant: Yes
Description
HOOD, SIDE ENTRY, M40, H6B, SCREW; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:Screw; Rectangular Shell Size:H6B; For Use With:AMP Heavy Duty Connectors; Cable Exit Angle:90° RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Hood, Side Entry, M40, H6B, Screw from TE Connectivity is designed for use with heavy-duty connectors, specifically the AMP Heavy Duty Connectors series. It features an aluminum alloy body, ensuring durability and resistance to harsh environmental conditions. The locking mechanism is screw-based, providing a secure connection. The rectangular shell size is classified as H6B, and the cable exit angle is 90 degrees, making it suitable for various installation scenarios. This product is RoHS compliant, indicating it meets environmental standards. It is ideal for applications requiring reliable performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The Hood, Side Entry, M40, H6B, Screw from TE Connectivity is designed for use with heavy-duty connectors, specifically the AMP Heavy Duty Connectors series. It features an aluminum alloy body, ensuring durability and resistance to harsh environmental conditions. The locking mechanism is screw-based, providing a secure connection. The rectangular shell size is classified as H6B, and the cable exit angle is 90 degrees, making it suitable for various installation scenarios. This product is RoHS compliant, indicating it meets environmental standards. It is ideal for applications requiring reliable performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Hood, Side Entry, M40, H6B, Screw; Heavy Duty Connector Type Te Connectivity - 65AC6715 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Side Entry, M40, H6B, Screw; Heavy Duty Connector Type Te Connectivity
65AC6715
Hood, Side Entry, M40, H6B, Screw; Heavy Duty Connector Type Te Connectivity 65AC6715
HOOD, SIDE ENTRY, M40, H6B, SCREW; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:Screw; Rectangular Shell Size:H6B; For Use With:AMP Heavy Duty Connectors; Cable Exit Angle:90° RoHS Compliant: Yes

HOOD, SIDE ENTRY, M40, H6B, SCREW; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:Screw; Rectangular Shell Size:H6B; For Use With:AMP Heavy Duty Connectors; Cable Exit Angle:90° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 65AC6715
Product Name Hood, Side Entry, M40, H6B, Screw; Heavy Duty Connector Type Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14.3 mm (0.5630 inch)
Bearing Bore / Ring O.D. 0.3750 inch (9.52 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details