TE Connectivity Hood, 180/90 Deg, Screw, Black; Heavy Duty Connector Type Amp Te Connectivity T1900100232-009

Description
HOOD, 180/90 DEG, SCREW, BLACK; Heavy Duty Connector Type:Hood, Side Entry, Top Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:Screw; Rectangular Shell Size:10B; For Use With:AMP Size 10B Heavy Duty Connectors RoHS Compliant: Yes
Datasheet
Description
HOOD, 180/90 DEG, SCREW, BLACK; Heavy Duty Connector Type:Hood, Side Entry, Top Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:Screw; Rectangular Shell Size:10B; For Use With:AMP Size 10B Heavy Duty Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, 180/90 Deg, Screw, Black; Heavy Duty Connector Type Amp Te Connectivity - 25AC3874 - Newark, An Avnet Company
Chicago, IL, United States
Hood, 180/90 Deg, Screw, Black; Heavy Duty Connector Type Amp Te Connectivity
25AC3874
Hood, 180/90 Deg, Screw, Black; Heavy Duty Connector Type Amp Te Connectivity 25AC3874
HOOD, 180/90 DEG, SCREW, BLACK; Heavy Duty Connector Type:Hood, Side Entry, Top Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:Screw; Rectangular Shell Size:10B; For Use With:AMP Size 10B Heavy Duty Connectors RoHS Compliant: Yes

HOOD, 180/90 DEG, SCREW, BLACK; Heavy Duty Connector Type:Hood, Side Entry, Top Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:Screw; Rectangular Shell Size:10B; For Use With:AMP Size 10B Heavy Duty Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 25AC3874
Product Name Hood, 180/90 Deg, Screw, Black; Heavy Duty Connector Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 47.62 mm (1.88 inch)
Bearing Bore / Ring O.D. 1.56 inch (39.7 mm)
View Details