Win Source Part Number: 1364152-T1509031100-
Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
Mfr: TE Connectivity AMP Connectors
Series: HA
Package: Bulk
Product Status: Active
Base Product Number: T150
HTSUS: 8538.90.8180
Size / Dimension: 1.661" L x 1.189" W x 0.984" H (42.20mm x 30.20mm x 25.00mm)
REACH Status: Vendor Undefined
ECCN: EAR99
Style: Bottom Entry
Size: H3A
Connector Type: Base - Panel Mount
Ingress Protection: IP65 - Dust Tight, Water Resistant
Housing Material: Polycarbonate (PC)
Lock Location: Locking Clip (1) on Base Bottom
Hood 180° 1 Shell Size Powder Die Cast Aluminum Alloy Product overview: T1509031100-000 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-T1509031100-000 can be used for catalog matching and distributor lookup.
Base - Panel Mount Connector Bottom Entry H3A IP65 - Dust Tight, Water Resistant
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | T1509031100-000 | 1364152-T1509031100-000 | 363-T1509031100-000 | A133122-ND |
| Product Name | Power Connectors | Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases | Electronic Connector | Heavy Duty Connector Housings, Hoods, Bases |
| Connector Type | Rectangular Connectors, Heavy Duty |