Base - Panel Mount Connector Bottom Entry H3A IP65 - Dust Tight, Water Resistant
HEAVY DUTY HOUSING, 3A, 1LEVER, BULKHEAD; Product Range:HA Series; Connector Mounting:Bulkhead Mount; Rectangular Shell Size:3A; For Use With:AMP HA Series Heavy Duty Connectors; Locking Type:1 Lever RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A133121-ND | T1509031000-000 | 94AC6812 |
| Product Name | Heavy Duty Connector Housings, Hoods, Bases | Power Connectors | Heavy Duty Housing, 3A, 1Lever, Bulkhead; Product Range Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty |