TE Connectivity Heavy Duty Housing, 24B, 1Lever/bulkhead; Heavy Duty Connector Type Amp Te Connectivity T1500243000-000

Description
HEAVY DUTY HOUSING, 24B, 1LEVER/BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Alloy Body; Locking Type:1 Lever; Rectangular Shell Size:24B; For Use With:AMP HB Series Heavy Duty ConnectorsRoHS Compliant: Yes
Description
HEAVY DUTY HOUSING, 24B, 1LEVER/BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Alloy Body; Locking Type:1 Lever; Rectangular Shell Size:24B; For Use With:AMP HB Series Heavy Duty ConnectorsRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Housing, 24B, 1Lever/bulkhead; Heavy Duty Connector Type Amp Te Connectivity - 94AC6811 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Housing, 24B, 1Lever/bulkhead; Heavy Duty Connector Type Amp Te Connectivity
94AC6811
Heavy Duty Housing, 24B, 1Lever/bulkhead; Heavy Duty Connector Type Amp Te Connectivity 94AC6811
HEAVY DUTY HOUSING, 24B, 1LEVER/BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Alloy Body; Locking Type:1 Lever; Rectangular Shell Size:24B; For Use With:AMP HB Series Heavy Duty ConnectorsRoHS Compliant: Yes

HEAVY DUTY HOUSING, 24B, 1LEVER/BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Alloy Body; Locking Type:1 Lever; Rectangular Shell Size:24B; For Use With:AMP HB Series Heavy Duty ConnectorsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 94AC6811
Product Name Heavy Duty Housing, 24B, 1Lever/bulkhead; Heavy Duty Connector Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.503 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-503623500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 85 mm (3.35 inch)
Bearing Bore / Ring O.D. 2.95 inch (75 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details