TE Connectivity Base, Bulkhead Mount, H16B, 1 Lever; Heavy Duty Connector Type Te Connectivity T1500162000-000

Description
BASE, BULKHEAD MOUNT, H16B, 1 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Alloy Body; Locking Type:1 Lever; Rectangular Shell Size:H16B; For Use With:AMP HDC Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet
Description
BASE, BULKHEAD MOUNT, H16B, 1 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Alloy Body; Locking Type:1 Lever; Rectangular Shell Size:H16B; For Use With:AMP HDC Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Base, Bulkhead Mount, H16B, 1 Lever; Heavy Duty Connector Type Te Connectivity - 06AH3982 - Newark, An Avnet Company
Chicago, IL, United States
Base, Bulkhead Mount, H16B, 1 Lever; Heavy Duty Connector Type Te Connectivity
06AH3982
Base, Bulkhead Mount, H16B, 1 Lever; Heavy Duty Connector Type Te Connectivity 06AH3982
BASE, BULKHEAD MOUNT, H16B, 1 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Alloy Body; Locking Type:1 Lever; Rectangular Shell Size:H16B; For Use With:AMP HDC Series Heavy Duty Connectors RoHS Compliant: Yes

BASE, BULKHEAD MOUNT, H16B, 1 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Alloy Body; Locking Type:1 Lever; Rectangular Shell Size:H16B; For Use With:AMP HDC Series Heavy Duty Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 06AH3982
Product Name Base, Bulkhead Mount, H16B, 1 Lever; Heavy Duty Connector Type Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details