Base - Panel Mount Connector Bottom Entry H10B IP65 - Dust Tight, Water Resistant
Win Source Part Number: 1364354-T1500102000-
Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 31 pct.
MSL Level: Not Applicable
Mfr: TE Connectivity AMP Connectors
Series: HB
Package: Bulk
Product Status: Active
Base Product Number: T150
HTSUS: 8538.90.8180
REACH Status: Vendor Undefined
ECCN: EAR99
Style: Bottom Entry
Size: H10B
Connector Type: Base - Panel Mount
Ingress Protection: IP65 - Dust Tight, Water Resistant
Housing Color: Gray
Housing Material: Aluminum Alloy, Die Cast
Lock Location: Locking Clip (1) on Base Bottom
Housing Finish: Powder Coated
H10B-AGS-LB Accessory Type:Housing;Locking
| DigiKey | Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A133114-ND | 1364354-T1500102000-000 | T1500102000-000 | 301-T1500102000-000 |
| Product Name | Heavy Duty Connector Housings, Hoods, Bases | Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases | Power Connectors | Electronic Connector |
| Connector Type | Rectangular Connectors, Heavy Duty |