TE Connectivity Heavy Duty Housing, 6B, 1 Lever, Alum; Connector Body Material Amp Te Connectivity T1500062000-000

Description
HEAVY DUTY HOUSING, 6B, 1 LEVER, ALUM; Connector Body Material:Aluminum Alloy Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:AMP HB Series Heavy Duty Connectors; Product Range:HB Series RoHS Compliant: Yes
Description
HEAVY DUTY HOUSING, 6B, 1 LEVER, ALUM; Connector Body Material:Aluminum Alloy Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:AMP HB Series Heavy Duty Connectors; Product Range:HB Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Housing, 6B, 1 Lever, Alum; Connector Body Material Amp Te Connectivity - 94AC6810 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Housing, 6B, 1 Lever, Alum; Connector Body Material Amp Te Connectivity
94AC6810
Heavy Duty Housing, 6B, 1 Lever, Alum; Connector Body Material Amp Te Connectivity 94AC6810
HEAVY DUTY HOUSING, 6B, 1 LEVER, ALUM; Connector Body Material:Aluminum Alloy Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:AMP HB Series Heavy Duty Connectors; Product Range:HB Series RoHS Compliant: Yes

HEAVY DUTY HOUSING, 6B, 1 LEVER, ALUM; Connector Body Material:Aluminum Alloy Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:AMP HB Series Heavy Duty Connectors; Product Range:HB Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 94AC6810
Product Name Heavy Duty Housing, 6B, 1 Lever, Alum; Connector Body Material Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 41.27 mm (1.62 inch)
Bearing Bore / Ring O.D. 1.31 inch (33.35 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details