TE Connectivity Heavy Duty, Hood, 32A, 2 Lever; Heavy Duty Connector Type Te Connectivity T1419320000-000

Description
HEAVY DUTY, HOOD, 32A, 2 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Alloy Body; Locking Type:2 Lever; Rectangular Shell Size:32A; For Use With:AMP HA Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY, HOOD, 32A, 2 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Alloy Body; Locking Type:2 Lever; Rectangular Shell Size:32A; For Use With:AMP HA Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty, Hood, 32A, 2 Lever; Heavy Duty Connector Type Te Connectivity - 72AC6750 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty, Hood, 32A, 2 Lever; Heavy Duty Connector Type Te Connectivity
72AC6750
Heavy Duty, Hood, 32A, 2 Lever; Heavy Duty Connector Type Te Connectivity 72AC6750
HEAVY DUTY, HOOD, 32A, 2 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Alloy Body; Locking Type:2 Lever; Rectangular Shell Size:32A; For Use With:AMP HA Series Heavy Duty Connectors RoHS Compliant: Yes

HEAVY DUTY, HOOD, 32A, 2 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Alloy Body; Locking Type:2 Lever; Rectangular Shell Size:32A; For Use With:AMP HA Series Heavy Duty Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 72AC6750
Product Name Heavy Duty, Hood, 32A, 2 Lever; Heavy Duty Connector Type Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250094 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details