BASE, BULKHEAD MOUNT, H32B, 2 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Alloy Body; Locking Type:2 Lever; Rectangular Shell Size:H32B; For Use With:AMP HDC Series Heavy Duty Connectors RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 06AH3981 |
| Product Name | Base, Bulkhead Mount, H32B, 2 Lever; Heavy Duty Connector Type Te Connectivity |