Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Win Source Part Number: 1097695-T1410241000-
Category: Connectors, Interconnects>Heavy Duty Connectors - Housings, Hoods, Bases
Series: HB
Connector Type: Base - Panel Mount
Package: Bulk
Ingress Protection: IP65 - Dust Tight, Water Resistant
Housing Material: Aluminum Alloy, Die Cast
Housing Color: Gray
Standard Package: 10
Style: Bottom Entry
Size: H24B
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 5.598" L x 1.799" W x 1.173" H (142.20mm x 45.70mm x 29.80mm)
Housing Finish: Powder Coated
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.8180
Mfr: TE Connectivity AMP Connectors
Other Names: A125493,-T1410241000
Base Product Number: T141
Lock Location: Locking Clip (2) on Base Bottom
(T1410241000-000) H24B-AGS Product overview: T1410241000-000 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-T1410241000-000 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A125493-ND | 1097695-T1410241000-000 | T1410241000-000 | 363-T1410241000-000 |
| Product Name | Heavy Duty Connector Housings, Hoods, Bases | Connectors, Interconnects - Heavy Duty Connectors - Housings, Hoods, Bases | Power Connectors | Electronic Connector |
| Connector Type | Rectangular Connectors, Heavy Duty |