TE Connectivity Heavy Duty Housing, 10B, 2 Lever, Alum; Heavy Duty Connector Type Te Connectivity T1410100000-000

Description
HEAVY DUTY HOUSING, 10B, 2 LEVER, ALUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Alloy Body; Locking Type:2 Lever; Rectangular Shell Size:10B; For Use With:AMP HB Series Heavy Duty Connectors;RoHS Compliant: Yes
Description
HEAVY DUTY HOUSING, 10B, 2 LEVER, ALUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Alloy Body; Locking Type:2 Lever; Rectangular Shell Size:10B; For Use With:AMP HB Series Heavy Duty Connectors;RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Housing, 10B, 2 Lever, Alum; Heavy Duty Connector Type Te Connectivity - 72AC6744 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Housing, 10B, 2 Lever, Alum; Heavy Duty Connector Type Te Connectivity
72AC6744
Heavy Duty Housing, 10B, 2 Lever, Alum; Heavy Duty Connector Type Te Connectivity 72AC6744
HEAVY DUTY HOUSING, 10B, 2 LEVER, ALUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Alloy Body; Locking Type:2 Lever; Rectangular Shell Size:10B; For Use With:AMP HB Series Heavy Duty Connectors;RoHS Compliant: Yes

HEAVY DUTY HOUSING, 10B, 2 LEVER, ALUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Alloy Body; Locking Type:2 Lever; Rectangular Shell Size:10B; For Use With:AMP HB Series Heavy Duty Connectors;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 72AC6744
Product Name Heavy Duty Housing, 10B, 2 Lever, Alum; Heavy Duty Connector Type Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 13 mm (0.5118 inch)
Bearing Bore / Ring O.D. 0.3937 inch (10 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details