Win Source Part Number: 1038083-T1350060121-
Category: Connectors, Interconnects>Heavy Duty Connectors - Housings, Hoods, Bases
Series: HB
Connector Type: Hood
Package: Bulk
Ingress Protection: IP65 - Dust Tight, Water Resistant
Housing Material: Aluminum Alloy, Die Cast
Housing Color: Gray
Standard Package: 1
Style: Side Entry
Size: H6B
Thread Size: PG21
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 2.362" L x 1.693" W x 2.362" H (60.00mm x 43.00mm x 60.00mm)
Housing Finish: Powder Coated
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: TE Connectivity AMP Connectors
Other Names: T1350060121-000-ND,A
Base Product Number: T135
Lock Location: Locking Clip (1) on Hood
Hood Connector Side Entry PG21 H6B IP65 - Dust Tight, Water Resistant
| Powell Electronics, Inc. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | T1350060121-000 | 1038083-T1350060121-000 | A132974-ND |
| Product Name | Power Connectors | Connectors, Interconnects - Heavy Duty Connectors - Housings, Hoods, Bases | Heavy Duty Connector Housings, Hoods, Bases |
| Connector Type | Rectangular Connectors, Heavy Duty |