Win Source Part Number: 1097691-T1329320150-
Category: Connectors, Interconnects>Heavy Duty Connectors - Housings, Hoods, Bases
Series: HA
Connector Type: Hood
Package: Bulk
Ingress Protection: IP65 - Dust Tight, Water Resistant
Housing Material: Aluminum Alloy, Die Cast
Housing Color: Gray
Standard Package: 8
Style: Top Entry
Size: H32A
Thread Size: M50
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 3.228" L x 2.205" W x 2.992" H (82.00mm x 56.00mm x 76.00mm)
Housing Finish: Powder Coated
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8538.90.8180
Mfr: TE Connectivity AMP Connectors
Other Names: T1329320150-000-ND,2
Base Product Number: T132
Lock Location: Locking Clip (2) on Base Bottom
Hood Connector Top Entry M50 H32A IP65 - Dust Tight, Water Resistant
| Win Source Electronics | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1097691-T1329320150-000 | T1329320150-000 | A132926-ND |
| Product Name | Connectors, Interconnects - Heavy Duty Connectors - Housings, Hoods, Bases | Power Connectors | Heavy Duty Connector Housings, Hoods, Bases |
| Connector Type | Rectangular Connectors, Heavy Duty |