TE Connectivity Hood, Top Entry, M32, 32A; Heavy Duty Connector Type Te Connectivity T1329320132-000

Description
HOOD, TOP ENTRY, M32, 32A; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminium Alloy Body; Locking Type:-; Rectangular Shell Size:32A; For Use With:AMP HA Series Heavy Duty Connectors; Product Range:HA RoHS Compliant: Yes
Datasheet
Description
HOOD, TOP ENTRY, M32, 32A; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminium Alloy Body; Locking Type:-; Rectangular Shell Size:32A; For Use With:AMP HA Series Heavy Duty Connectors; Product Range:HA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Top Entry, M32, 32A; Heavy Duty Connector Type Te Connectivity - 72AC6743 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Top Entry, M32, 32A; Heavy Duty Connector Type Te Connectivity
72AC6743
Hood, Top Entry, M32, 32A; Heavy Duty Connector Type Te Connectivity 72AC6743
HOOD, TOP ENTRY, M32, 32A; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminium Alloy Body; Locking Type:-; Rectangular Shell Size:32A; For Use With:AMP HA Series Heavy Duty Connectors; Product Range:HA RoHS Compliant: Yes

HOOD, TOP ENTRY, M32, 32A; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminium Alloy Body; Locking Type:-; Rectangular Shell Size:32A; For Use With:AMP HA Series Heavy Duty Connectors; Product Range:HA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 72AC6743
Product Name Hood, Top Entry, M32, 32A; Heavy Duty Connector Type Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 68 mm (2.68 inch)
Bearing Bore / Ring O.D. 2.36 inch (60 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details