TE Connectivity Electronic Connector T1329030111-000

Description
(T1329030111-000) H3A-MTG-PG11 Product overview: T1329030111-000 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-T1329030111-000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
(T1329030111-000) H3A-MTG-PG11 Product overview: T1329030111-000 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-T1329030111-000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
363-T1329030111-000
Electronic Connector 363-T1329030111-000
(T1329030111-000) H3A-MTG-PG11 Product overview: T1329030111-000 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-T1329030111-000 can be used for catalog matching and distributor lookup.

(T1329030111-000) H3A-MTG-PG11 Product overview: T1329030111-000 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-T1329030111-000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases - 1364200-T1329030111-000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases
1364200-T1329030111-000
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases 1364200-T1329030111-000
Win Source Part Number: 1364200-T1329030111- 000 Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable Mfr: TE Connectivity AMP Connectors Series: HA Package: Bulk Product Status: Active Base Product Number: T132 HTSUS: 8538.90.8180 Size / Dimension: 1.055" L x 1.055" W x 2.197" H (26.80mm x 26.80mm x 55.80mm) REACH Status: Vendor Undefined ECCN: EAR99 Style: Top Entry Size: H3A Connector Type: Hood Ingress Protection: IP65 - Dust Tight, Water Resistant Housing Color: Gray Housing Material: Zinc Alloy, Die Cast Thread Size: PG11 Lock Location: Locking Clip (1) on Base Bottom Housing Finish: Powder Coated

Win Source Part Number: 1364200-T1329030111-000
Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
Mfr: TE Connectivity AMP Connectors
Series: HA
Package: Bulk
Product Status: Active
Base Product Number: T132
HTSUS: 8538.90.8180
Size / Dimension: 1.055" L x 1.055" W x 2.197" H (26.80mm x 26.80mm x 55.80mm)
REACH Status: Vendor Undefined
ECCN: EAR99
Style: Top Entry
Size: H3A
Connector Type: Hood
Ingress Protection: IP65 - Dust Tight, Water Resistant
Housing Color: Gray
Housing Material: Zinc Alloy, Die Cast
Thread Size: PG11
Lock Location: Locking Clip (1) on Base Bottom
Housing Finish: Powder Coated

Buy Now Datasheet
Power Connectors - T1329030111-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
T1329030111-000
Power Connectors T1329030111-000
HEAVY DUTY RECT SIBAS

HEAVY DUTY RECT SIBAS

Buy Now
Heavy Duty Connector Housings, Hoods, Bases - T1329030111-000 - ODG (Origin Data Global)
Shenzhen, China
Heavy Duty Connector Housings, Hoods, Bases
T1329030111-000
Heavy Duty Connector Housings, Hoods, Bases T1329030111-000
H3A-MTG-PG11

H3A-MTG-PG11

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 363-T1329030111-000 1364200-T1329030111-000 T1329030111-000 T1329030111-000
Product Name Electronic Connector Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases Power Connectors Heavy Duty Connector Housings, Hoods, Bases
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA33 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
B - Connectors for rail vehicle -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
Current Rating 35.0 to 400.0 amps
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS-BK - Anderson Power Products
Specs
Mounting BusBarHardware
Current Rating 120.0 to 240.0 amps
Contact Size (AWG) 10 AWG
View Details
3 suppliers