TE Connectivity Heavy Duty Hood, Pg11, Top Entry, 1Lever; Product Range Amp Te Connectivity T1329030111-000

Description
HEAVY DUTY HOOD, PG11, TOP ENTRY, 1LEVER; Product Range:HA Series; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; For Use With:AMP HA Series Heavy Duty Connectors; Locking Type:1 Lever; Rectangular Shell Size:3A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY HOOD, PG11, TOP ENTRY, 1LEVER; Product Range:HA Series; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; For Use With:AMP HA Series Heavy Duty Connectors; Locking Type:1 Lever; Rectangular Shell Size:3A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Hood, Pg11, Top Entry, 1Lever; Product Range Amp Te Connectivity - 94AC6809 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Hood, Pg11, Top Entry, 1Lever; Product Range Amp Te Connectivity
94AC6809
Heavy Duty Hood, Pg11, Top Entry, 1Lever; Product Range Amp Te Connectivity 94AC6809
HEAVY DUTY HOOD, PG11, TOP ENTRY, 1LEVER; Product Range:HA Series; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; For Use With:AMP HA Series Heavy Duty Connectors; Locking Type:1 Lever; Rectangular Shell Size:3A RoHS Compliant: Yes

HEAVY DUTY HOOD, PG11, TOP ENTRY, 1LEVER; Product Range:HA Series; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; For Use With:AMP HA Series Heavy Duty Connectors; Locking Type:1 Lever; Rectangular Shell Size:3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 94AC6809
Product Name Heavy Duty Hood, Pg11, Top Entry, 1Lever; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details