TE Connectivity Hood, 1 Lever, Top Entry, Aluminium; Heavy Duty Connector Type Amp Te Connectivity T1320060125-000

Description
HOOD, 1 LEVER, TOP ENTRY, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:-; For Use With:AMP HDD & HEEE Series Inserts; Product Range:H6B RoHS Compliant: Yes
Datasheet
Description
HOOD, 1 LEVER, TOP ENTRY, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:-; For Use With:AMP HDD & HEEE Series Inserts; Product Range:H6B RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, 1 Lever, Top Entry, Aluminium; Heavy Duty Connector Type Amp Te Connectivity - 29AH8316 - Newark, An Avnet Company
Chicago, IL, United States
Hood, 1 Lever, Top Entry, Aluminium; Heavy Duty Connector Type Amp Te Connectivity
29AH8316
Hood, 1 Lever, Top Entry, Aluminium; Heavy Duty Connector Type Amp Te Connectivity 29AH8316
HOOD, 1 LEVER, TOP ENTRY, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:-; For Use With:AMP HDD & HEEE Series Inserts; Product Range:H6B RoHS Compliant: Yes

HOOD, 1 LEVER, TOP ENTRY, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:-; For Use With:AMP HDD & HEEE Series Inserts; Product Range:H6B RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29AH8316
Product Name Hood, 1 Lever, Top Entry, Aluminium; Heavy Duty Connector Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 19.05 mm (0.7500 inch)
Bearing Bore / Ring O.D. 0.5000 inch (12.7 mm)
View Details