TE Connectivity Hood, Top Entry, M20, 6B; Heavy Duty Connector Type Te Connectivity T1320060120-000

Description
HOOD, TOP ENTRY, M20, 6B; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminium Alloy Body; Locking Type:-; Rectangular Shell Size:6B; For Use With:AMP HB Series Heavy Duty Connectors; Product Range:HB Series; RoHS Compliant: Yes
Datasheet
Description
HOOD, TOP ENTRY, M20, 6B; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminium Alloy Body; Locking Type:-; Rectangular Shell Size:6B; For Use With:AMP HB Series Heavy Duty Connectors; Product Range:HB Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Top Entry, M20, 6B; Heavy Duty Connector Type Te Connectivity - 72AC6741 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Top Entry, M20, 6B; Heavy Duty Connector Type Te Connectivity
72AC6741
Hood, Top Entry, M20, 6B; Heavy Duty Connector Type Te Connectivity 72AC6741
HOOD, TOP ENTRY, M20, 6B; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminium Alloy Body; Locking Type:-; Rectangular Shell Size:6B; For Use With:AMP HB Series Heavy Duty Connectors; Product Range:HB Series; RoHS Compliant: Yes

HOOD, TOP ENTRY, M20, 6B; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminium Alloy Body; Locking Type:-; Rectangular Shell Size:6B; For Use With:AMP HB Series Heavy Duty Connectors; Product Range:HB Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 72AC6741
Product Name Hood, Top Entry, M20, 6B; Heavy Duty Connector Type Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 37 mm (1.46 inch)
Bearing Bore / Ring O.D. 1.3 inch (33 mm)
View Details