TE Connectivity Hood, Side Entry, M32, 32A; Heavy Duty Connector Type Te Connectivity T1319320132-000

Description
HOOD, SIDE ENTRY, M32, 32A; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Alloy Body; Locking Type:-; Rectangular Shell Size:32A; For Use With:AMP HA Series Heavy Duty Connectors; Product Range:HA RoHS Compliant: Yes
Datasheet
Description
HOOD, SIDE ENTRY, M32, 32A; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Alloy Body; Locking Type:-; Rectangular Shell Size:32A; For Use With:AMP HA Series Heavy Duty Connectors; Product Range:HA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Side Entry, M32, 32A; Heavy Duty Connector Type Te Connectivity - 72AC6740 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Side Entry, M32, 32A; Heavy Duty Connector Type Te Connectivity
72AC6740
Hood, Side Entry, M32, 32A; Heavy Duty Connector Type Te Connectivity 72AC6740
HOOD, SIDE ENTRY, M32, 32A; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Alloy Body; Locking Type:-; Rectangular Shell Size:32A; For Use With:AMP HA Series Heavy Duty Connectors; Product Range:HA RoHS Compliant: Yes

HOOD, SIDE ENTRY, M32, 32A; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Alloy Body; Locking Type:-; Rectangular Shell Size:32A; For Use With:AMP HA Series Heavy Duty Connectors; Product Range:HA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 72AC6740
Product Name Hood, Side Entry, M32, 32A; Heavy Duty Connector Type Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28 mm (1.1 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details