TE Connectivity Hood, Side Entry, M25, 16A; Heavy Duty Connector Type Te Connectivity T1319160125-000

Description
HOOD, SIDE ENTRY, M25, 16A; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Alloy Body; Locking Type:-; Rectangular Shell Size:16A; For Use With:AMP HA Series Heavy Duty Connectors; Product Range:HA RoHS Compliant: Yes
Datasheet
Description
HOOD, SIDE ENTRY, M25, 16A; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Alloy Body; Locking Type:-; Rectangular Shell Size:16A; For Use With:AMP HA Series Heavy Duty Connectors; Product Range:HA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Side Entry, M25, 16A; Heavy Duty Connector Type Te Connectivity - 72AC6739 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Side Entry, M25, 16A; Heavy Duty Connector Type Te Connectivity
72AC6739
Hood, Side Entry, M25, 16A; Heavy Duty Connector Type Te Connectivity 72AC6739
HOOD, SIDE ENTRY, M25, 16A; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Alloy Body; Locking Type:-; Rectangular Shell Size:16A; For Use With:AMP HA Series Heavy Duty Connectors; Product Range:HA RoHS Compliant: Yes

HOOD, SIDE ENTRY, M25, 16A; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Alloy Body; Locking Type:-; Rectangular Shell Size:16A; For Use With:AMP HA Series Heavy Duty Connectors; Product Range:HA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 72AC6739
Product Name Hood, Side Entry, M25, 16A; Heavy Duty Connector Type Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details