TE Connectivity Hood, Side Entry, M20, 6B; Heavy Duty Connector Type Te Connectivity T1310060120-000

Description
HOOD, SIDE ENTRY, M20, 6B; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Alloy Body; Locking Type:-; Rectangular Shell Size:6B; For Use With:AMP HB Series Heavy Duty Connectors; Product Range:HB RoHS Compliant: Yes
Datasheet
Description
HOOD, SIDE ENTRY, M20, 6B; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Alloy Body; Locking Type:-; Rectangular Shell Size:6B; For Use With:AMP HB Series Heavy Duty Connectors; Product Range:HB RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Side Entry, M20, 6B; Heavy Duty Connector Type Te Connectivity - 72AC6738 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Side Entry, M20, 6B; Heavy Duty Connector Type Te Connectivity
72AC6738
Hood, Side Entry, M20, 6B; Heavy Duty Connector Type Te Connectivity 72AC6738
HOOD, SIDE ENTRY, M20, 6B; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Alloy Body; Locking Type:-; Rectangular Shell Size:6B; For Use With:AMP HB Series Heavy Duty Connectors; Product Range:HB RoHS Compliant: Yes

HOOD, SIDE ENTRY, M20, 6B; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Alloy Body; Locking Type:-; Rectangular Shell Size:6B; For Use With:AMP HB Series Heavy Duty Connectors; Product Range:HB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 72AC6738
Product Name Hood, Side Entry, M20, 6B; Heavy Duty Connector Type Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 82.55 mm (3.25 inch)
Bearing Bore / Ring O.D. 2.75 inch (69.85 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details