TE Connectivity Hood, Top Entry, M32, 24B; Heavy Duty Connector Type Te Connectivity T1220240132-000

Description
HOOD, TOP ENTRY, M32, 24B; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminium Alloy Body; Locking Type:-; Rectangular Shell Size:24B; For Use With:AMP HB Series Heavy Duty Connectors; Product Range:HB RoHS Compliant: Yes
Description
HOOD, TOP ENTRY, M32, 24B; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminium Alloy Body; Locking Type:-; Rectangular Shell Size:24B; For Use With:AMP HB Series Heavy Duty Connectors; Product Range:HB RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hood, Top Entry, M32, 24B; Heavy Duty Connector Type Te Connectivity - 72AC6737 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Top Entry, M32, 24B; Heavy Duty Connector Type Te Connectivity
72AC6737
Hood, Top Entry, M32, 24B; Heavy Duty Connector Type Te Connectivity 72AC6737
HOOD, TOP ENTRY, M32, 24B; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminium Alloy Body; Locking Type:-; Rectangular Shell Size:24B; For Use With:AMP HB Series Heavy Duty Connectors; Product Range:HB RoHS Compliant: Yes

HOOD, TOP ENTRY, M32, 24B; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminium Alloy Body; Locking Type:-; Rectangular Shell Size:24B; For Use With:AMP HB Series Heavy Duty Connectors; Product Range:HB RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 72AC6737
Product Name Hood, Top Entry, M32, 24B; Heavy Duty Connector Type Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.503 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-503623062 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details