Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 967663-STXR76AU00-10
Color: Green
Material: Aluminium
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
RoHS: Non-Compliant
Min Operating Temperature: -65 °C
Wire/Cable Diameter: 15.2 mm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 967663-STXR76AU00-1012BI |
| Product Name | OEM Parts - OEM Parts ( S ) - STXR76AU00-1012BI |