Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057029-STXR40AZ00-1
Color: Black
Material: Aluminium
Categories: OEM Parts( S )
Alternative Parts (Cross-Reference): STXR40AZ00-1412AIEL4
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
RoHS: Non-Compliant
Min Operating Temperature: -65 °C
Wire/Cable Diameter: 15.2 mm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1057029-STXR40AZ00-1412AI |
| Product Name | OEM Parts - OEM Parts ( S ) - STXR40AZ00-1412AI |