TE Connectivity Sip Switch, 2 Position, Spst, Slide; No. Of Circuits Alcoswitch Te Connectivity STV02

Description
SIP SWITCH, 2 POSITION, SPST, SLIDE; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:-; Contact Voltage DC Max:5VDC; Contact Current DC Max:10mA; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SIP SWITCH, 2 POSITION, SPST, SLIDE; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:-; Contact Voltage DC Max:5VDC; Contact Current DC Max:10mA; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sip Switch, 2 Position, Spst, Slide; No. Of Circuits Alcoswitch Te Connectivity - 41T2132 - Newark, An Avnet Company
Chicago, IL, United States
Sip Switch, 2 Position, Spst, Slide; No. Of Circuits Alcoswitch Te Connectivity
41T2132
Sip Switch, 2 Position, Spst, Slide; No. Of Circuits Alcoswitch Te Connectivity 41T2132
SIP SWITCH, 2 POSITION, SPST, SLIDE; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:-; Contact Voltage DC Max:5VDC; Contact Current DC Max:10mA; Product Range:- RoHS Compliant: Yes

SIP SWITCH, 2 POSITION, SPST, SLIDE; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:-; Contact Voltage DC Max:5VDC; Contact Current DC Max:10mA; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
STV02
DIP Switches/SIP Switches STV02
DIP Switches/SIP Switches 2 POS SIP SWITCH

DIP Switches/SIP Switches 2 POS SIP SWITCH

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches
Product Number 41T2132 STV02
Product Name Sip Switch, 2 Position, Spst, Slide; No. Of Circuits Alcoswitch Te Connectivity DIP Switches/SIP Switches
Actuator Specifications Slide Actuator(s)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2319848-4 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
A6TN Slide DIP Switch - A6TN-8104 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 5.8 x 22.3 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers