TE Connectivity Connectors, Interconnects - D-Sub Connectors STM051L2IQ

Description
Win Source Part Number: 1100223-STM051L2IQ Category: Connectors, Interconnects>D-Sub Connectors Series: * Package: Bulk Standard Package: 5 Alternative Parts (Cross-Reference): 6-1589483-0; 5-1589483-4; 5-1589483-3; 52885-1074; 55091-1074; 55091-03747-1589483- 9; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 7-1589483-9 Base Product Number: STM05 RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1100223-STM051L2IQ Category: Connectors, Interconnects>D-Sub Connectors Series: * Package: Bulk Standard Package: 5 Alternative Parts (Cross-Reference): 6-1589483-0; 5-1589483-4; 5-1589483-3; 52885-1074; 55091-1074; 55091-03747-1589483- 9; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 7-1589483-9 Base Product Number: STM05 RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - D-Sub Connectors - 1100223-STM051L2IQ - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub Connectors
1100223-STM051L2IQ
Connectors, Interconnects - D-Sub Connectors 1100223-STM051L2IQ
Win Source Part Number: 1100223-STM051L2IQ Category: Connectors, Interconnects>D-Sub Connectors Series: * Package: Bulk Standard Package: 5 Alternative Parts (Cross-Reference): 6-1589483-0; 5-1589483-4; 5-1589483-3; 52885-1074; 55091-1074; 55091-03747-1589483- 9; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 7-1589483-9 Base Product Number: STM05 RoHS Status: RoHS non-compliant

Win Source Part Number: 1100223-STM051L2IQ
Category: Connectors, Interconnects>D-Sub Connectors
Series: *
Package: Bulk
Standard Package: 5
Alternative Parts (Cross-Reference): 6-1589483-0; 5-1589483-4; 5-1589483-3; 52885-1074; 55091-1074; 55091-03747-1589483-9;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 7-1589483-9
Base Product Number: STM05
RoHS Status: RoHS non-compliant

Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Stm051L2Iq = Smt Conn Nanonics - Te Connectivity - 96X3414 - Newark, An Avnet Company
Chicago, IL, United States
Stm051L2Iq = Smt Conn Nanonics - Te Connectivity
96X3414
Stm051L2Iq = Smt Conn Nanonics - Te Connectivity 96X3414
STM051L2IQ = SMT CONN

STM051L2IQ = SMT CONN

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1100223-STM051L2IQ STM051L2IQ 96X3414
Product Name Connectors, Interconnects - D-Sub Connectors Stm051L2Iq = Smt Conn Nanonics - Te Connectivity
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A221T20V22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting Connector
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - Q237A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details