TE Connectivity Stm025M6Q = Thru-Hole Rohs Compliant Nanonics - Te Connectivity STM025M6Q

Description
STM025M6Q = THRU-HOLE ROHS COMPLIANT: NO
Description
STM025M6Q = THRU-HOLE ROHS COMPLIANT: NO
Datasheet
Datasheet Summary
Powered by GS/AI

The STM025M6Q is a Dualobe, 2-row, metal receptacle designed for horizontal mounting with a 90-degree thru-hole termination. It features 25 positions and a .090-inch long tin/lead leadframe. The mounting screw specifications include a thread for 1.2 jackscrews. This component is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. Its construction and design make it suitable for various applications where a reliable connection is necessary.

Datasheet Summary
Powered by GS/AI

The STM025M6Q is a Dualobe, 2-row, metal receptacle designed for horizontal mounting with a 90-degree thru-hole termination. It features 25 positions and a .090-inch long tin/lead leadframe. The mounting screw specifications include a thread for 1.2 jackscrews. This component is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. Its construction and design make it suitable for various applications where a reliable connection is necessary.

Suppliers

Company
Product
Description
Supplier Links
Stm025M6Q = Thru-Hole Rohs Compliant Nanonics - Te Connectivity - 08H4711 - Newark, An Avnet Company
Chicago, IL, United States
Stm025M6Q = Thru-Hole Rohs Compliant Nanonics - Te Connectivity
08H4711
Stm025M6Q = Thru-Hole Rohs Compliant Nanonics - Te Connectivity 08H4711
STM025M6Q = THRU-HOLE ROHS COMPLIANT: NO

STM025M6Q = THRU-HOLE ROHS COMPLIANT: NO

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08H4711
Product Name Stm025M6Q = Thru-Hole Rohs Compliant Nanonics - Te Connectivity
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Shielded CAT 6, Plug w/Strain Relief Sleeve - 110303 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
MicroSpace™ 1.27mm - 10141272-313ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Micro Connector and Nano Connector; Wire to Board Connector; Wire to Wire Connector
Gender Female / Jack
Voltage Rating 48 volts
View Details
3 suppliers