TE Connectivity Stl065Sc2Dm036N = Wdualobe Rohs Compliant Nanonics - Te Connectivity STL065SC2DM036N

Description
STL065SC2DM036N = WDUALOBE ROHS COMPLIANT: YES
Description
STL065SC2DM036N = WDUALOBE ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The STL065SC2DM036N is a Dualobe receptacle featuring two rows and 65 positions. It is constructed with 30 AWG 7 strand PTFE wire and is color coded according to MIL-STD-681, system 1, which includes 10 recurring solid colors. The cable length is 36 inches, and it is designed with threads for 1.0 jackscrews, ensuring compatibility with standard mounting hardware. This product is RoHS compliant, making it suitable for environmentally conscious applications. Its specifications make it a viable option for engineers seeking reliable and compliant interconnect solutions in their projects.

Datasheet Summary
Powered by GS/AI

The STL065SC2DM036N is a Dualobe receptacle featuring two rows and 65 positions. It is constructed with 30 AWG 7 strand PTFE wire and is color coded according to MIL-STD-681, system 1, which includes 10 recurring solid colors. The cable length is 36 inches, and it is designed with threads for 1.0 jackscrews, ensuring compatibility with standard mounting hardware. This product is RoHS compliant, making it suitable for environmentally conscious applications. Its specifications make it a viable option for engineers seeking reliable and compliant interconnect solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Stl065Sc2Dm036N = Wdualobe Rohs Compliant Nanonics - Te Connectivity - 08H4515 - Newark, An Avnet Company
Chicago, IL, United States
Stl065Sc2Dm036N = Wdualobe Rohs Compliant Nanonics - Te Connectivity
08H4515
Stl065Sc2Dm036N = Wdualobe Rohs Compliant Nanonics - Te Connectivity 08H4515
STL065SC2DM036N = WDUALOBE ROHS COMPLIANT: YES

STL065SC2DM036N = WDUALOBE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08H4515
Product Name Stl065Sc2Dm036N = Wdualobe Rohs Compliant Nanonics - Te Connectivity
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

MicroSpace™ 1.27mm - 10145030-130KLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Micro Connector and Nano Connector; PC Card Connector; Wire to Board Connector; Wire to Wire Connector
Geometry Right Angle
Termination Surface Mount
View Details
3 suppliers
RJ45 For 4 Pair Cables 90 Deg Plug w/ATUM Strain Relief (Cat 6a) - 110904 (568B) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details