TE Connectivity ™ Markers - STD15-APPLICATOR STD15-APPLICATOR

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1228614-STD15-APPLIC ATOR Color: Orange Categories: Markers Alternative Parts (Cross-Reference): 5-1768045-4; STD15APPLICATOR; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Compliant
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1228614-STD15-APPLIC ATOR Color: Orange Categories: Markers Alternative Parts (Cross-Reference): 5-1768045-4; STD15APPLICATOR; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Markers - STD15-APPLICATOR - 1228614-STD15-APPLICATOR - Win Source Electronics
Laguna Hills, CA, United States
Markers - STD15-APPLICATOR
1228614-STD15-APPLICATOR
Markers - STD15-APPLICATOR 1228614-STD15-APPLICATOR
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1228614-STD15-APPLIC ATOR Color: Orange Categories: Markers Alternative Parts (Cross-Reference): 5-1768045-4; STD15APPLICATOR; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Compliant

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1228614-STD15-APPLICATOR
Color: Orange
Categories: Markers
Alternative Parts (Cross-Reference): 5-1768045-4; STD15APPLICATOR;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Mount: Cable
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1228614-STD15-APPLICATOR
Product Name Markers - STD15-APPLICATOR
Unlock Full Specs
to access all available technical data

Similar Products

Black J1939 SR overmolded to OBDII J1962 female - QLC16062 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details