TE Connectivity ™
697154-000
STD09W-X
-
Heilind Electronics, Inc.
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Label Materials |
|
Product Number
|
STD09W-X |
|
Product Name
|
697154-000 |
Unlock Full Specs
to access all available technical data
Similar Products
Materials of Construction
Plastic / Film; Pressure Sensitive
Features
High Temperature
Thickness
0.0020 inches (0.0508 mm)
View Details
Color
White
Width
0.9449 inches (24 mm)
Length
26.25 ft (80 dm)
View Details