TE Connectivity ™ Markers - STD06W-8 STD06W-8

Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 777914-STD06W-8 Series: STD Packaging: 30 per Wand; 10 Wands per Pkg Type: Wire Marker, Clip-On Color: White Operating Temperature Range: -40°C ~ 106°C Material: Polyoxymethylene (POM), Halogen Free Legend: 8 Family Name: STD06W Cable Diameter: 0.10" ~ 0.14" (2.5mm ~ 3.5mm) Categories: Cables, Wires - Management Alternative Parts (Cross-Reference): 561-02100; 561-01100; 1031036:O; 1031036:I; Introduction Date: January 25, 2005 ECCN: EAR99 Country of Origin: Germany, Mexico, Switzerland, United Kingdom, United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 777914-STD06W-8 Series: STD Packaging: 30 per Wand; 10 Wands per Pkg Type: Wire Marker, Clip-On Color: White Operating Temperature Range: -40°C ~ 106°C Material: Polyoxymethylene (POM), Halogen Free Legend: 8 Family Name: STD06W Cable Diameter: 0.10" ~ 0.14" (2.5mm ~ 3.5mm) Categories: Cables, Wires - Management Alternative Parts (Cross-Reference): 561-02100; 561-01100; 1031036:O; 1031036:I; Introduction Date: January 25, 2005 ECCN: EAR99 Country of Origin: Germany, Mexico, Switzerland, United Kingdom, United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Markers - STD06W-8
777914-STD06W-8
Markers - STD06W-8 777914-STD06W-8
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 777914-STD06W-8 Series: STD Packaging: 30 per Wand; 10 Wands per Pkg Type: Wire Marker, Clip-On Color: White Operating Temperature Range: -40°C ~ 106°C Material: Polyoxymethylene (POM), Halogen Free Legend: 8 Family Name: STD06W Cable Diameter: 0.10" ~ 0.14" (2.5mm ~ 3.5mm) Categories: Cables, Wires - Management Alternative Parts (Cross-Reference): 561-02100; 561-01100; 1031036:O; 1031036:I; Introduction Date: January 25, 2005 ECCN: EAR99 Country of Origin: Germany, Mexico, Switzerland, United Kingdom, United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 777914-STD06W-8
Series: STD
Packaging: 30 per Wand; 10 Wands per Pkg
Type: Wire Marker, Clip-On
Color: White
Operating Temperature Range: -40°C ~ 106°C
Material: Polyoxymethylene (POM), Halogen Free
Legend: 8
Family Name: STD06W
Cable Diameter: 0.10" ~ 0.14" (2.5mm ~ 3.5mm)
Categories: Cables, Wires - Management
Alternative Parts (Cross-Reference): 561-02100; 561-01100; 1031036:O; 1031036:I;
Introduction Date: January 25, 2005
ECCN: EAR99
Country of Origin: Germany, Mexico, Switzerland, United Kingdom, United States of America
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Cable Assembly - 493-STD06W-8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
493-STD06W-8
Cable Assembly 493-STD06W-8
TE CONNECTIVITY / RAYCHEM STD06W-8 CABLE MARKER, E, SIZE6, 8, PK30 Product overview: STD06W-8 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Markers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 493-STD06W-8 can be used for catalog matching and distributor lookup.

TE CONNECTIVITY / RAYCHEM STD06W-8 CABLE MARKER, E, SIZE6, 8, PK30 Product overview: STD06W-8 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Markers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 493-STD06W-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 777914-STD06W-8 493-STD06W-8
Product Name Markers - STD06W-8 Cable Assembly
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
Flexible Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.7500 ft (2.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers