TE Connectivity ™
593434-000 1-1198170-5
STD03W-X
Description
593434-000 1-1198170-5
-
Heilind Electronics, Inc.
Request a Quote
Email Supplier
Description
593434-000 1-1198170-5
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Label Materials |
|
Product Number
|
STD03W-X |
|
Product Name
|
593434-000 1-1198170-5 |
Unlock Full Specs
to access all available technical data
Similar Products
Materials of Construction
Polyester
View Details
2 suppliers
Materials of Construction
Plastic / Film; Pressure Sensitive
Color
Gloss White
Thickness
0.0061 inches (0.1550 mm)
View Details
Features
Permanent
Color
Silver
Width
0.5906 inches (15 mm)
View Details