TE Connectivity ™ Markers - STB12-7-7 STB12-7-7

Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1021360-STB12-7-7 Packaging: 30 per Wand; 10 Wands per Pkg Type: Wire Marker, Clip-On Color: Violet Material: Polyoxymethylene (POM), Halogen Free Legend: 7 Cable Diameter: 0.18" to 0.24" (4.5mm to 6.0mm) Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -40°C to 106°C Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1021360-STB12-7-7 Packaging: 30 per Wand; 10 Wands per Pkg Type: Wire Marker, Clip-On Color: Violet Material: Polyoxymethylene (POM), Halogen Free Legend: 7 Cable Diameter: 0.18" to 0.24" (4.5mm to 6.0mm) Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -40°C to 106°C Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Markers - STB12-7-7
1021360-STB12-7-7
Markers - STB12-7-7 1021360-STB12-7-7
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1021360-STB12-7-7 Packaging: 30 per Wand; 10 Wands per Pkg Type: Wire Marker, Clip-On Color: Violet Material: Polyoxymethylene (POM), Halogen Free Legend: 7 Cable Diameter: 0.18" to 0.24" (4.5mm to 6.0mm) Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -40°C to 106°C Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 1021360-STB12-7-7
Packaging: 30 per Wand; 10 Wands per Pkg
Type: Wire Marker, Clip-On
Color: Violet
Material: Polyoxymethylene (POM), Halogen Free
Legend: 7
Cable Diameter: 0.18" to 0.24" (4.5mm to 6.0mm)
Categories: Cables, Wires - Management
Status: Active
Temperature Range - Operating: -40°C to 106°C
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1021360-STB12-7-7
Product Name Markers - STB12-7-7
Unlock Full Specs
to access all available technical data

Similar Products

DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details
ZK2000-7200-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers