TE Connectivity Power Relays, Over 2 Amps ST3P3TP0

Description
General Purpose Relay SPDT (1 Form C) 230VAC/DC Coil DIN Rail
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 230VAC/DC Coil DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1594-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1594-ND
Power Relays, Over 2 Amps PB1594-ND
General Purpose Relay SPDT (1 Form C) 230VAC/DC Coil DIN Rail

General Purpose Relay SPDT (1 Form C) 230VAC/DC Coil DIN Rail

Buy Now Datasheet
Interface Relay, Spdt, 230Vac/dc; Contact Configuration Schrack Te Connectivity - 35R0474 - Newark, An Avnet Company
Chicago, IL, United States
Interface Relay, Spdt, 230Vac/dc; Contact Configuration Schrack Te Connectivity
35R0474
Interface Relay, Spdt, 230Vac/dc; Contact Configuration Schrack Te Connectivity 35R0474
INTERFACE RELAY, SPDT, 230VAC/DC; Contact Configuration:SPDT; Coil Voltage:-; Contact Current:-; Product Range:-; Relay Mounting:DIN Rail; Coil Type:AC / DC; Contact Voltage VAC:-; Relay Terminals:Screw; Contact Voltage VDC:- RoHS Compliant: Yes

INTERFACE RELAY, SPDT, 230VAC/DC; Contact Configuration:SPDT; Coil Voltage:-; Contact Current:-; Product Range:-; Relay Mounting:DIN Rail; Coil Type:AC / DC; Contact Voltage VAC:-; Relay Terminals:Screw; Contact Voltage VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Relays
ST3P3TP0
Industrial Relays ST3P3TP0
Industrial Relays 1formC 6A 230VDC/VAC SCREW TERMINALS

Industrial Relays 1formC 6A 230VDC/VAC SCREW TERMINALS

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
ST3P3TP0
Relays - Power Relays, Over 2 Amps ST3P3TP0
RELAY GEN PURPOSE SPDT 6A 230V

RELAY GEN PURPOSE SPDT 6A 230V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number PB1594-ND 35R0474 ST3P3TP0 ST3P3TP0
Product Name Power Relays, Over 2 Amps Interface Relay, Spdt, 230Vac/dc; Contact Configuration Schrack Te Connectivity Industrial Relays Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Operating Temp -40 to 131 F (-40 to 55 C) -40 to 131 F (-40 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Relay - 700-CF220M - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
40A Automotive Relay - CHAF4 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Automotive Relays - FTR-P3 (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details