TE Connectivity Industrial Relays ST3P3SM5

Description
Industrial Relays 1formC 6A 115VDC/VAC SCREW TERMINALS
Datasheet
Description
Industrial Relays 1formC 6A 115VDC/VAC SCREW TERMINALS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Industrial Relays
ST3P3SM5
Industrial Relays ST3P3SM5
Industrial Relays 1formC 6A 115VDC/VAC SCREW TERMINALS

Industrial Relays 1formC 6A 115VDC/VAC SCREW TERMINALS

Buy Now Datasheet
Interface Relay, Spdt, 115Vac/dc; Contact Configuration Schrack Te Connectivity - 35R0473 - Newark, An Avnet Company
Chicago, IL, United States
Interface Relay, Spdt, 115Vac/dc; Contact Configuration Schrack Te Connectivity
35R0473
Interface Relay, Spdt, 115Vac/dc; Contact Configuration Schrack Te Connectivity 35R0473
INTERFACE RELAY, SPDT, 115VAC/DC; Contact Configuration:SPDT; Coil Voltage:115VAC; Contact Current:6A; Product Range:ST Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Screw RoHS Compliant: Yes

INTERFACE RELAY, SPDT, 115VAC/DC; Contact Configuration:SPDT; Coil Voltage:115VAC; Contact Current:6A; Product Range:ST Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays
Product Number ST3P3SM5 35R0473
Product Name Industrial Relays Interface Relay, Spdt, 115Vac/dc; Contact Configuration Schrack Te Connectivity
Approvals RoHS RoHS
Features Latching
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.26 - Modular step relay 16A - 202682304000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, LLOYD, EAC-1, cRUus, ukca, RINA
NO 2
View Details
Solid State Relays - 2946-859-730-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
80A-125A Latching relay - CHDR-L - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details