The Relay, SPDT, 240Vac, 6A from Schrack Te Connectivity features a single contact configuration with a rated load of 6A and a maximum breaking capacity of 1500 VA. It operates at a rated voltage of 240 VAC and is suitable for use in applications requiring micro disconnection. The relay has a compact design with a width of only 6.2 mm, allowing for increased packing density on DIN rails. This relay is approved by VDE, cULus, and cCSAus, ensuring compliance with international safety standards. It has a mechanical endurance of 10 million cycles and operates within an ambient temperature range of -40 to +55°C. The relay is designed for both DC and AC coil voltages, with options available for 12V, 24V, 115V, and 230V. The terminals are compatible with screw or cage clamp connections, accommodating wire sizes from 0.14 to 2.5 mm². Engineers considering this relay should note its robust insulation properties, including a dielectric strength of 4000 V_rms between the coil and contact circuit, making it suitable for demanding applications.
Win Source Part Number: 1316271-ST3P3LC4
Category: Relays>Power Relays, Over 2 Amps
Series: SNR, SCHRACK
Termination Style: Screw Terminal
Features: Socket Included
Package: Bulk
Contact Form: SPDT (1 Form C)
Contact Material: Silver Tin Oxide (AgSnO)
Coil Resistance: 3.4 kOhms
Coil Current: 7 mA
Operate Time: 12 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 6 A
Switching Voltage: 400VAC - Max
Release Time: 5 ms
Seal Rating: Sealed - Fully
Mounting Type: DIN Rail
Temperature Range - Operating: -40°C ~ 55°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 16.8 VDC
Must Release Voltage: 1.2 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0020
Mfr: TE Connectivity Potter & Brumfield Relays
Base Product Number: ST3P
RELAY, SPDT, 240VAC, 6A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:ST Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Screw; Depth:80mm RoHS Compliant: Yes
Industrial Relays 1 form C 6A 24 VDC SCREW TERMINALS
RELAY GEN PURPOSE SPDT 6A 24V
| Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 1316271-ST3P3LC4 | 35R0472 | ST3P3LC4 | ST3P3LC4 |
| Product Name | Relays - Power Relays, Over 2 Amps | Relay, Spdt, 240Vac, 6A; Contact Configuration Schrack Te Connectivity | Industrial Relays | Relays - Power Relays, Over 2 Amps |
| Resistance | 3400 ohms | |||
| Mounting | PCBoard; DIN Rail | DIN; DIN Rail | DIN; DIN Rail | |
| Features | Latching | |||
| Poles | Single Pole (SP) | Single Pole (SP) |