TE Connectivity Relays - Power Relays, Over 2 Amps ST3P3LB2

Description
Win Source Part Number: 1031425-ST3P3LB2 Category: Relays>Power Relays, Over 2 Amps Series: SNR, SCHRACK Termination Style: Screw Terminal Features: Socket Included Package: Bulk Contact Form: SPDT (1 Form C) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 10 Coil Resistance: 848 Ohms Coil Current: 14.2 mA Operate Time: 12 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 6 A Switching Voltage: 400VAC - Max Release Time: 5 ms Seal Rating: Sealed - Fully Mounting Type: DIN Rail Temperature Range - Operating: -40°C ~ 55°C Alternative Parts (Cross-Reference): 3-1416100-6; 1393236-7; 2903371; 2961150; 4061610000; 2966906; 7-1393236-1; 6-1393236-9; 1-1393236-3; APF30212; APF30312; APF302093-1416100-1; ST3P3LB2.; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 8.4 VDC Must Release Voltage: 0.6 VDC REACH Status: Vendor Undefined HTSUS: 8536.41.0020 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: PB2040,-3-1416100-1- SI,3-1416100-1-ND,ST 3P3LB2-ND,3-1416100- 1,-ST3P3LB2-SI-ND,-S T3P3LB2-SI Base Product Number: ST3P
Request a Quote Datasheet
Description
Win Source Part Number: 1031425-ST3P3LB2 Category: Relays>Power Relays, Over 2 Amps Series: SNR, SCHRACK Termination Style: Screw Terminal Features: Socket Included Package: Bulk Contact Form: SPDT (1 Form C) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 10 Coil Resistance: 848 Ohms Coil Current: 14.2 mA Operate Time: 12 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 6 A Switching Voltage: 400VAC - Max Release Time: 5 ms Seal Rating: Sealed - Fully Mounting Type: DIN Rail Temperature Range - Operating: -40°C ~ 55°C Alternative Parts (Cross-Reference): 3-1416100-6; 1393236-7; 2903371; 2961150; 4061610000; 2966906; 7-1393236-1; 6-1393236-9; 1-1393236-3; APF30212; APF30312; APF302093-1416100-1; ST3P3LB2.; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 8.4 VDC Must Release Voltage: 0.6 VDC REACH Status: Vendor Undefined HTSUS: 8536.41.0020 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: PB2040,-3-1416100-1- SI,3-1416100-1-ND,ST 3P3LB2-ND,3-1416100- 1,-ST3P3LB2-SI-ND,-S T3P3LB2-SI Base Product Number: ST3P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1031425-ST3P3LB2 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1031425-ST3P3LB2
Relays - Power Relays, Over 2 Amps 1031425-ST3P3LB2
Win Source Part Number: 1031425-ST3P3LB2 Category: Relays>Power Relays, Over 2 Amps Series: SNR, SCHRACK Termination Style: Screw Terminal Features: Socket Included Package: Bulk Contact Form: SPDT (1 Form C) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 10 Coil Resistance: 848 Ohms Coil Current: 14.2 mA Operate Time: 12 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 6 A Switching Voltage: 400VAC - Max Release Time: 5 ms Seal Rating: Sealed - Fully Mounting Type: DIN Rail Temperature Range - Operating: -40°C ~ 55°C Alternative Parts (Cross-Reference): 3-1416100-6; 1393236-7; 2903371; 2961150; 4061610000; 2966906; 7-1393236-1; 6-1393236-9; 1-1393236-3; APF30212; APF30312; APF302093-1416100-1; ST3P3LB2.; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 8.4 VDC Must Release Voltage: 0.6 VDC REACH Status: Vendor Undefined HTSUS: 8536.41.0020 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: PB2040,-3-1416100-1- SI,3-1416100-1-ND,ST 3P3LB2-ND,3-1416100- 1,-ST3P3LB2-SI-ND,-S T3P3LB2-SI Base Product Number: ST3P

Win Source Part Number: 1031425-ST3P3LB2
Category: Relays>Power Relays, Over 2 Amps
Series: SNR, SCHRACK
Termination Style: Screw Terminal
Features: Socket Included
Package: Bulk
Contact Form: SPDT (1 Form C)
Contact Material: Silver Tin Oxide (AgSnO)
Standard Package: 10
Coil Resistance: 848 Ohms
Coil Current: 14.2 mA
Operate Time: 12 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 6 A
Switching Voltage: 400VAC - Max
Release Time: 5 ms
Seal Rating: Sealed - Fully
Mounting Type: DIN Rail
Temperature Range - Operating: -40°C ~ 55°C
Alternative Parts (Cross-Reference): 3-1416100-6; 1393236-7; 2903371; 2961150; 4061610000; 2966906; 7-1393236-1; 6-1393236-9; 1-1393236-3; APF30212; APF30312; APF302093-1416100-1; ST3P3LB2.;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 8.4 VDC
Must Release Voltage: 0.6 VDC
REACH Status: Vendor Undefined
HTSUS: 8536.41.0020
Mfr: TE Connectivity Potter & Brumfield Relays
Other Names: PB2040,-3-1416100-1-SI,3-1416100-1-ND,ST3P3LB2-ND,3-1416100-1,-ST3P3LB2-SI-ND,-ST3P3LB2-SI
Base Product Number: ST3P

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - ST3P3LB2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
ST3P3LB2
Relays - Power Relays, Over 2 Amps ST3P3LB2
RELAY GEN PURPOSE SPDT 6A 12V

RELAY GEN PURPOSE SPDT 6A 12V

Supplier's Site
Sheung Wan, Hong Kong
Industrial Relays
ST3P3LB2
Industrial Relays ST3P3LB2
Industrial Relays 1 form C 6A 12 VDC SCREW TERMINALS

Industrial Relays 1 form C 6A 12 VDC SCREW TERMINALS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 1031425-ST3P3LB2 ST3P3LB2 ST3P3LB2
Product Name Relays - Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Industrial Relays
Resistance 848 ohms
Mounting PCBoard; DIN Rail DIN; DIN Rail
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Type 26.01 - Step relay 10A - 260182300000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Approvals IMQ-grande, CE-2, EAC-1, ukca
NO 1
View Details