INTERFACE RELAY, SPDT, 24VDC, 3390 OHM; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:ST Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Screw RoHS Compliant: Yes
Industrial Relays 1 form C 6A 24 VDC SCREW TERMINALS
RELAY GEN PURPOSE SPDT 6A 24V
Tyco Electronics now offers several of their popular SCHRACK plug-in relays in “packages”. Each package includes a relay, socket and hold down. Some also include accessories such as protection circuits, LEDs and marking tags. This simplifies ordering and helps prevent situations where the wrong socket might be ordered for a given relay or where quantities of the various components do not correspond.
Packages are available for SNR, XT, PT and RT series relays. They find application on DIN rails in control panels in industrial machinery, alternative energy systems, elevators and other commercial equipment.
Features:
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 35R0470 | ST3P2LC4 | ST3P2LC4 | 70225473 |
| Product Name | Interface Relay, Spdt, 24Vdc, 3390 Ohm; Contact Configuration Schrack Te Connectivity | Industrial Relays | Relays - Power Relays, Over 2 Amps | Relay;Gen-Purp;SPDT;6A;Ctrl-V 24DC;Vol-Rtg 400AC;w/DIN Socket(Screw Term) |
| Features | Latching | |||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw | |
| DC Coil Voltage | 24 volts | 24 volts | 24 volts | |
| Mounting | DIN; DIN Rail | DIN; DIN Rail | Socket or Plug-in Style |