TE Connectivity ™ Cables, Wires Fiber Optic Cables - SST-12-15/97 SST-12-15/97

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1189233-SST-12-15/97 Categories: Cables, Wires Fiber Optic Cables Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1189233-SST-12-15/97 Categories: Cables, Wires Fiber Optic Cables Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - SST-12-15/97 - SST-12-15/97 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - SST-12-15/97
SST-12-15/97
Cables, Wires Fiber Optic Cables - SST-12-15/97 SST-12-15/97
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1189233-SST-12-15/97 Categories: Cables, Wires Fiber Optic Cables Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1189233-SST-12-15/97
Categories: Cables, Wires Fiber Optic Cables
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number SST-12-15/97
Product Name Cables, Wires Fiber Optic Cables - SST-12-15/97
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 6002 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-TB-M4-1-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Fibre Optic Cable - 5367241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type SC; Sc
View Details