TE Connectivity Solid State Relay, 24-280Vac, 25A, Panel; Contact Configuration Schrack Te Connectivity SSRMP-240D25

Description
SOLID STATE RELAY, 24-280VAC, 25A, PANEL; Contact Configuration:SPST-N O; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Quick Connect; Switching Mode:Zero Crossing RoHS Compliant: Yes
Datasheet
Description
SOLID STATE RELAY, 24-280VAC, 25A, PANEL; Contact Configuration:SPST-N O; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Quick Connect; Switching Mode:Zero Crossing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relay, 24-280Vac, 25A, Panel; Contact Configuration Schrack Te Connectivity - 76AH2043 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 24-280Vac, 25A, Panel; Contact Configuration Schrack Te Connectivity
76AH2043
Solid State Relay, 24-280Vac, 25A, Panel; Contact Configuration Schrack Te Connectivity 76AH2043
SOLID STATE RELAY, 24-280VAC, 25A, PANEL; Contact Configuration:SPST-N O; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Quick Connect; Switching Mode:Zero Crossing RoHS Compliant: Yes

SOLID STATE RELAY, 24-280VAC, 25A, PANEL; Contact Configuration:SPST-NO; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Quick Connect; Switching Mode:Zero Crossing RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Solid State Relays
SSRMP-240D25
Relays - Solid State Relays SSRMP-240D25
SSR RELAY SPST-NO 25A 24-280V

SSR RELAY SPST-NO 25A 24-280V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays
Product Number 76AH2043 SSRMP-240D25
Product Name Solid State Relay, 24-280Vac, 25A, Panel; Contact Configuration Schrack Te Connectivity Relays - Solid State Relays
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A1225ET - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid State Relays - 2946-859-739-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
Electromechanical Interface Relays - 1025523 - RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Approvals Ce; RoHS
View Details