The SSRC series is a 5A RMS solid state relay designed for PCB mounting with a SIP package and paired SCR output. It supports 12-280 VAC or 48-660 VAC output voltage ranges, with 3-15 VDC or 4-15 VDC input control depending on the output voltage variant. The relay features 4,000 V rms optical isolation, zero voltage or random voltage turn-on options, and an operating temperature range of -30°C to +80°C. The case is thermally conductive epoxy encapsulation, with PCB terminals and approximate weight of 11.0 g. Dimensions are 27.9 mm × 17.8 mm × 7.6 mm. Pinout is compatible with OAC or OACM series modules.
SSR, PCB MOUNT, 280VAC, 15VDC, 5A; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 50R7454 |
| Product Name | Ssr, Pcb Mount, 280Vac, 15Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity |
| Application Type | Latching |