TE Connectivity Solid State Relay, 40A, 50-480Vac, Panel; Contact Configuration Amp Te Connectivity SSR3TR-480D40

Description
SOLID STATE RELAY, 40A, 50-480VAC, PANEL; Contact Configuration:SPST-N O; Load Current:40A; Operating Voltage Max:480VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:50VAC RoHS Compliant: Yes
Description
SOLID STATE RELAY, 40A, 50-480VAC, PANEL; Contact Configuration:SPST-N O; Load Current:40A; Operating Voltage Max:480VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:50VAC RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

Three-phase solid state relay with motor reversing capability, designed for panel mounting and rated for 50-480Vac load voltage and 40A rms continuous load current. Output uses TRIACs with random voltage turn-on, featuring 4000V rms optical isolation, LED indicator, and built-in MOVs for transient protection. Operates from 4-32VDC input with 30-80mA input current. Thermal resistance from junction to case is 0.6°C/W. Case material is UL 94V-0 plastic, with IP20 safety cover and epoxy fill. Operating temperature range is -30°C to +80°C. Requires mounting to a heatsink using two #8 screws with thermal compound. Maximum on-state voltage drop at rated current is 1.6Vac. Single-cycle surge current rating is 400A. Weight is 471g.

Datasheet Summary
Powered by GS/AI

Three-phase solid state relay with motor reversing capability, designed for panel mounting and rated for 50-480Vac load voltage and 40A rms continuous load current. Output uses TRIACs with random voltage turn-on, featuring 4000V rms optical isolation, LED indicator, and built-in MOVs for transient protection. Operates from 4-32VDC input with 30-80mA input current. Thermal resistance from junction to case is 0.6°C/W. Case material is UL 94V-0 plastic, with IP20 safety cover and epoxy fill. Operating temperature range is -30°C to +80°C. Requires mounting to a heatsink using two #8 screws with thermal compound. Maximum on-state voltage drop at rated current is 1.6Vac. Single-cycle surge current rating is 400A. Weight is 471g.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relay, 40A, 50-480Vac, Panel; Contact Configuration Amp Te Connectivity - 47AK0968 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 40A, 50-480Vac, Panel; Contact Configuration Amp Te Connectivity
47AK0968
Solid State Relay, 40A, 50-480Vac, Panel; Contact Configuration Amp Te Connectivity 47AK0968
SOLID STATE RELAY, 40A, 50-480VAC, PANEL; Contact Configuration:SPST-N O; Load Current:40A; Operating Voltage Max:480VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:50VAC RoHS Compliant: Yes

SOLID STATE RELAY, 40A, 50-480VAC, PANEL; Contact Configuration:SPST-NO; Load Current:40A; Operating Voltage Max:480VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:50VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 47AK0968
Product Name Solid State Relay, 40A, 50-480Vac, Panel; Contact Configuration Amp Te Connectivity
Application Type Latching
Unlock Full Specs
to access all available technical data