Three-phase solid state relay for motor reversing applications with TRIAC output, rated for 50-480Vac and 25A rms load current. Features zero and random voltage turn-on options, 4-32Vdc input, 4000V rms optical isolation, and an epoxy-filled plastic case rated UL 94V-0. Panel mountable with two #8 screws, requiring a heatsink to maintain base temperature below 85°C. Includes MOV transient protection, LED indicator, and safety cover meeting IP20. Thermal resistance from junction to case is 0.9°C/W. Turn-on time is 0.1ms for random voltage version, turn-off time is 10ms. Peak off-state voltage is 800Vac, off-state leakage current is 5mA, and single-cycle surge current is 250A.
SOLID STATE RELAY, 25A, 50-480VAC, PANEL; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 47AK0967 |
| Product Name | Solid State Relay, 25A, 50-480Vac, Panel; Contact Configuration Amp Te Connectivity |
| Application Type | Latching |