Three-phase solid state relay designed for motor reversing applications, with a 10A rms load current rating and 50-480VAC output capability. Features TRIAC output, DC 4-32V input, zero voltage turn-on, and 4000V rms optical isolation. Panel mountable with plastic case rated UL 94V-0, and includes a safety cover meeting IP20 protection. Mounting requires a heatsink and two #8 screws with thermal compound. Dimensions and termination details refer to the outlined specification. Approximate weight is 471g. Operating temperature range is -30°C to +80°C, and storage temperature range is -30°C to +100°C.
SOLID STATE RELAY, 10A, 50-480VAC, PANEL; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 47AK0964 |
| Product Name | Solid State Relay, 10A, 50-480Vac, Panel; Contact Configuration Amp Te Connectivity |
| Application Type | Latching |