TE Connectivity Ssm051L2Iq = Smt Conn Rohs Compliant Nanonics - Te Connectivity SSM051L2IQ

Description
SSM051L2IQ = SMT CONN ROHS COMPLIANT: NO
Description
SSM051L2IQ = SMT CONN ROHS COMPLIANT: NO
Datasheet
Datasheet Summary
Powered by GS/AI

The SSM051L2IQ is a Dualobe receptacle connector designed for horizontal mounting with a surface termination. It features 51 positions and is constructed with a metal leadframe. The connector has a .020 foot height and utilizes a tin/lead finish. It is compatible with 1.2 x .200 mounting screws and has threading for 1.2 jackscrews. This product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations.

Datasheet Summary
Powered by GS/AI

The SSM051L2IQ is a Dualobe receptacle connector designed for horizontal mounting with a surface termination. It features 51 positions and is constructed with a metal leadframe. The connector has a .020 foot height and utilizes a tin/lead finish. It is compatible with 1.2 x .200 mounting screws and has threading for 1.2 jackscrews. This product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Ssm051L2Iq = Smt Conn Rohs Compliant Nanonics - Te Connectivity - 08H4309 - Newark, An Avnet Company
Chicago, IL, United States
Ssm051L2Iq = Smt Conn Rohs Compliant Nanonics - Te Connectivity
08H4309
Ssm051L2Iq = Smt Conn Rohs Compliant Nanonics - Te Connectivity 08H4309
SSM051L2IQ = SMT CONN ROHS COMPLIANT: NO

SSM051L2IQ = SMT CONN ROHS COMPLIANT: NO

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08H4309
Product Name Ssm051L2Iq = Smt Conn Rohs Compliant Nanonics - Te Connectivity
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® Pak Hardware Bag for Blindmate Plug with Pins - 110g50 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details