TE Connectivity Ssm015Pc2Dc036N = Wdualobe Rohs Compliant Nanonics - Te Connectivity SSM015PC2DC036N

Description
SSM015PC2DC036N = WDUALOBE ROHS COMPLIANT: YES
Description
SSM015PC2DC036N = WDUALOBE ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Ssm015Pc2Dc036N = Wdualobe Rohs Compliant Nanonics - Te Connectivity - 08H4206 - Newark, An Avnet Company
Chicago, IL, United States
Ssm015Pc2Dc036N = Wdualobe Rohs Compliant Nanonics - Te Connectivity
08H4206
Ssm015Pc2Dc036N = Wdualobe Rohs Compliant Nanonics - Te Connectivity 08H4206
SSM015PC2DC036N = WDUALOBE ROHS COMPLIANT: YES

SSM015PC2DC036N = WDUALOBE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08H4206
Product Name Ssm015Pc2Dc036N = Wdualobe Rohs Compliant Nanonics - Te Connectivity
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50019-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Headers, Plugs and Sockets - 2171-FBSD-KL-2X5POL-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 14 to 24 AWG
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details