TE Connectivity Ssm005Sc4Dx012N = Wdualobe Rohs Compliant Nanonics - Te Connectivity SSM005SC4DX012N

Description
SSM005SC4DX012N = WDUALOBE ROHS COMPLIANT: YES
Description
SSM005SC4DX012N = WDUALOBE ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The SSM005SC4DX012N is a Dualobe receptacle designed for reliable connectivity in various applications. It features a 1-row configuration with 5 positions and is constructed from metal, ensuring durability. The wire used is 34 AWG, 7-strand, and color-coded PTFE, providing flexibility and resistance to environmental factors. The cable length is 12 inches, and it includes threading for 1.0 jackscrews, facilitating secure mounting. This product is RoHS compliant, making it suitable for projects that require adherence to environmental regulations. Its specifications make it a viable option for engineers seeking a compact and efficient connection solution.

Datasheet Summary
Powered by GS/AI

The SSM005SC4DX012N is a Dualobe receptacle designed for reliable connectivity in various applications. It features a 1-row configuration with 5 positions and is constructed from metal, ensuring durability. The wire used is 34 AWG, 7-strand, and color-coded PTFE, providing flexibility and resistance to environmental factors. The cable length is 12 inches, and it includes threading for 1.0 jackscrews, facilitating secure mounting. This product is RoHS compliant, making it suitable for projects that require adherence to environmental regulations. Its specifications make it a viable option for engineers seeking a compact and efficient connection solution.

Suppliers

Company
Product
Description
Supplier Links
Ssm005Sc4Dx012N = Wdualobe Rohs Compliant Nanonics - Te Connectivity - 08H4123 - Newark, An Avnet Company
Chicago, IL, United States
Ssm005Sc4Dx012N = Wdualobe Rohs Compliant Nanonics - Te Connectivity
08H4123
Ssm005Sc4Dx012N = Wdualobe Rohs Compliant Nanonics - Te Connectivity 08H4123
SSM005SC4DX012N = WDUALOBE ROHS COMPLIANT: YES

SSM005SC4DX012N = WDUALOBE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08H4123
Product Name Ssm005Sc4Dx012N = Wdualobe Rohs Compliant Nanonics - Te Connectivity
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Circular Connector Contacts - 1508-014-1018-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details