TE Connectivity Connectors, Interconnects - D-Sub Connectors SSM005SC2DC006N

Description
Win Source Part Number: 1315274-SSM005SC2DC0 06N Category: Connectors, Interconnects>D-Sub Connectors Series: DUALOBE, Nanonics Number of Positions: 5 Connector Type: Plug, Female Sockets Contact Type: Signal Number of Rows: 1 Termination: Wire Leads Contact Finish: Nickel Package: Bulk Wire Gauge: 30 AWG Contact Material: Beryllium Copper Connector Style: D-Type, Nano-D Shell Material, Finish: Aluminum, Nickel Plated, Electroless Dielectric Material: Liquid Crystal Polymer (LCP) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8544.42.9090 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: SSM005
Request a Quote Datasheet
Description
Win Source Part Number: 1315274-SSM005SC2DC0 06N Category: Connectors, Interconnects>D-Sub Connectors Series: DUALOBE, Nanonics Number of Positions: 5 Connector Type: Plug, Female Sockets Contact Type: Signal Number of Rows: 1 Termination: Wire Leads Contact Finish: Nickel Package: Bulk Wire Gauge: 30 AWG Contact Material: Beryllium Copper Connector Style: D-Type, Nano-D Shell Material, Finish: Aluminum, Nickel Plated, Electroless Dielectric Material: Liquid Crystal Polymer (LCP) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8544.42.9090 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: SSM005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - D-Sub Connectors - 1315274-SSM005SC2DC006N - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub Connectors
1315274-SSM005SC2DC006N
Connectors, Interconnects - D-Sub Connectors 1315274-SSM005SC2DC006N
Win Source Part Number: 1315274-SSM005SC2DC0 06N Category: Connectors, Interconnects>D-Sub Connectors Series: DUALOBE, Nanonics Number of Positions: 5 Connector Type: Plug, Female Sockets Contact Type: Signal Number of Rows: 1 Termination: Wire Leads Contact Finish: Nickel Package: Bulk Wire Gauge: 30 AWG Contact Material: Beryllium Copper Connector Style: D-Type, Nano-D Shell Material, Finish: Aluminum, Nickel Plated, Electroless Dielectric Material: Liquid Crystal Polymer (LCP) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8544.42.9090 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: SSM005

Win Source Part Number: 1315274-SSM005SC2DC006N
Category: Connectors, Interconnects>D-Sub Connectors
Series: DUALOBE, Nanonics
Number of Positions: 5
Connector Type: Plug, Female Sockets
Contact Type: Signal
Number of Rows: 1
Termination: Wire Leads
Contact Finish: Nickel
Package: Bulk
Wire Gauge: 30 AWG
Contact Material: Beryllium Copper
Connector Style: D-Type, Nano-D
Shell Material, Finish: Aluminum, Nickel Plated, Electroless
Dielectric Material: Liquid Crystal Polymer (LCP)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8544.42.9090
Mfr: TE Connectivity Aerospace, Defense and Marine
Base Product Number: SSM005

Buy Now Datasheet
Ssm005Sc2Dc006N = Wdualobe Rohs Compliant Nanonics - Te Connectivity - 08H4120 - Newark, An Avnet Company
Chicago, IL, United States
Ssm005Sc2Dc006N = Wdualobe Rohs Compliant Nanonics - Te Connectivity
08H4120
Ssm005Sc2Dc006N = Wdualobe Rohs Compliant Nanonics - Te Connectivity 08H4120
SSM005SC2DC006N = WDUALOBE ROHS COMPLIANT: YES

SSM005SC2DC006N = WDUALOBE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1315274-SSM005SC2DC006N 08H4120
Product Name Connectors, Interconnects - D-Sub Connectors Ssm005Sc2Dc006N = Wdualobe Rohs Compliant Nanonics - Te Connectivity
Termination Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Mini D Ribbon Connector, Plug, 14 Position, Solder; No. Of Contacts Amphenol Communications Solutions - 10M8490 - Newark, An Avnet Company
Specs
Connector Type Micro Connector and Nano Connector
Gender Male / Plug
Termination Solder
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Rectangular Connector Contacts - 1241844-2-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 15 AWG
View Details
4 suppliers