TE Connectivity Ssl009Pc2Dc001N = Wdualobe Rohs Compliant Nanonics - Te Connectivity SSL009PC2DC001N

Description
SSL009PC2DC001N = WDUALOBE ROHS COMPLIANT: YES
Description
SSL009PC2DC001N = WDUALOBE ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The SSL009PC2DC001N is a Dualobe connector featuring a single row design with 9 positions. It utilizes 30 AWG 7 strand PTFE wire, which is color-coded according to MIL-STD-681 standards. The connector is equipped with 1.0 captive jackscrews for secure attachment. The overall length of the wire is 1 inch, making it suitable for compact applications. This product is RoHS compliant, ensuring it meets environmental regulations. It is designed for reliable performance in various electronic applications, particularly where space and weight are critical considerations.

Datasheet Summary
Powered by GS/AI

The SSL009PC2DC001N is a Dualobe connector featuring a single row design with 9 positions. It utilizes 30 AWG 7 strand PTFE wire, which is color-coded according to MIL-STD-681 standards. The connector is equipped with 1.0 captive jackscrews for secure attachment. The overall length of the wire is 1 inch, making it suitable for compact applications. This product is RoHS compliant, ensuring it meets environmental regulations. It is designed for reliable performance in various electronic applications, particularly where space and weight are critical considerations.

Suppliers

Company
Product
Description
Supplier Links
Ssl009Pc2Dc001N = Wdualobe Rohs Compliant Nanonics - Te Connectivity - 08H4035 - Newark, An Avnet Company
Chicago, IL, United States
Ssl009Pc2Dc001N = Wdualobe Rohs Compliant Nanonics - Te Connectivity
08H4035
Ssl009Pc2Dc001N = Wdualobe Rohs Compliant Nanonics - Te Connectivity 08H4035
SSL009PC2DC001N = WDUALOBE ROHS COMPLIANT: YES

SSL009PC2DC001N = WDUALOBE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08H4035
Product Name Ssl009Pc2Dc001N = Wdualobe Rohs Compliant Nanonics - Te Connectivity
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Shielded CAT 6, Plug w/ATUM Strain Relief (fits Amphenol (RJF) ruggedized backshell) - 110361 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
High Speed ARINC 600: 100 and 150 ohm -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Micro Power - 3.0mm - G881A06031TEU - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Micro Connector and Nano Connector; PC Card Connector; Wire to Board Connector
Geometry Right Angle
View Details
4 suppliers